LPC662AIM/NOPB Amplifiers & Comparators by Texas Instruments

IC OP AMP DUAL LP CMOS 8-SO

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
Logo for Texas Instruments Texas Instruments
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

No. of Amplifiers 2 Amplifier, 2Amplifiers
Bandwidth 350kHz
Slew Rate 0.11V/µs
Supply Voltage Range 4.75V to 15.5V
Amplifier Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Amplifer Supply Voltage 4.75V to 15.5V
Base Number 662
Gain Bandwidth 0.35MHz
Op Amp Type Low Power
Operating Temperature Range -40°C to +85°C
Supply Voltage Max 15.5V
Supply Voltage Min 4.75V

Alternative Descriptions

Dual, 15-V, 350-kHz operational amplifier | Texas Instruments

More Parts in Operational Amplifiers - Op Amps


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LPC662AIM/NOPB?

Additional datasheets, footprints and schematics for LPC662AIM/NOPB are listed on our Part Details page. You can also find images and similar parts to LPC662AIM/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LPC662AIM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPC662AIM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LPC662AIM/NOPB fall under?

The LPC662AIM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.

Can I view similar or alternative parts?

You can view similar parts to LPC662AIM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LPC662AIM/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LPC662AIM/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LPC662AIM/NOPB have stock available?

Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for LPC662AIM/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LPC662AIM/NOPB often in real-time on the comparison pages.

What if I can't find stock of LPC662AIM/NOPB?

You can fill out our help required form which you can use to request a quote for LPC662AIM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay