Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.19
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.19
|
-
|
Buy Now |
No. of Amplifiers | 4 Amplifier, 4Amplifiers |
---|---|
Bandwidth | 350kHz |
Slew Rate | 0.11V/µs |
Supply Voltage Range | 4.75V to 15.5V |
Amplifier Case Style | SOIC |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 4.75V to 15.5V |
Base Number | 660 |
Gain Bandwidth | 0.35MHz |
Op Amp Type | CMOS |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Max | 15.5V |
Supply Voltage Min | 4.75V |
Quad, 15-V, 350-kHz operational amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a LPC660AIM/NOPB?
Additional datasheets, footprints and schematics for LPC660AIM/NOPB are listed on our Part Details page. You can also find images and similar parts to LPC660AIM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPC660AIM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPC660AIM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPC660AIM/NOPB fall under?
The LPC660AIM/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to LPC660AIM/NOPB when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPC660AIM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LPC660AIM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPC660AIM/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LPC660AIM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPC660AIM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LPC660AIM/NOPB?
You can fill out our help required form which you can use to request a quote for LPC660AIM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.