| Status: | Unknown |
|---|---|
| Series: | LPC Family LPC4300 Series Microcontrollers |
| RoHS: | Unknown |
| Product Range | LPC Family LPC4300 Series Microcontrollers |
|---|---|
| Architecture | ARM Cortex-M4 |
| No. of Bits | 32bit |
| CPU Speed | 204MHz |
| Program Memory Size | 1MB, 1MB |
| RAM Memory Size | 136KB |
| No. of Pins | 144Pins |
| MCU Case Style | LQFP |
| No. of I/O's | 83I/O's |
| Embedded Interface Type | I2C I2S SPI SSI UART USB |
| Supply Voltage Min | 2.2V |
| Supply Voltage Max | 3.6V |
| MCU Family | LPC |
| MCU Series | LPC4300 |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Controller Family/Series | LPC433x |
| EEPROM Memory Size | 16KB |
| MPU Core Size | 32bit |
| Operating Temperature Max | 105°C |
| Operating Temperature Min | -40°C |
| Peripherals | ADC DAC DMA RTC Timer |
| ARM MCU, LPC Family LPC4300 Series Microcontrollers, ARM Cortex-M4, 32 bit, 204 MHz, 1 MB, 144 Pins | Avnet America |
Where can I find additional details, specifications and documents for a LPC4337JBD144E?
Additional datasheets, footprints and schematics for LPC4337JBD144E are listed on our Part Details page. You can also find images and similar parts to LPC4337JBD144E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPC4337JBD144E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPC4337JBD144E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPC4337JBD144E fall under?
The LPC4337JBD144E is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to LPC4337JBD144E when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPC4337JBD144E you can contact the distributor directly for product support, shipping queries etc.
Is the LPC4337JBD144E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPC4337JBD144E have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for LPC4337JBD144E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPC4337JBD144E often in real-time on the comparison pages.
What if I can't find stock of LPC4337JBD144E?
You can fill out our help required form which you can use to request a quote for LPC4337JBD144E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.