Status: | Unknown |
---|---|
Series: | LPC Family LPC2000 Series Microcontrollers |
RoHS: | Unknown |
Product Range | LPC Family LPC2000 Series Microcontrollers |
---|---|
Architecture | ARM7TDMI |
No. of Bits | 32bit |
CPU Speed | 60MHz |
Program Memory Size | 64KB, 64KB |
RAM Memory Size | 16KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 45I/O's |
Embedded Interface Type | SPI UART |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
MCU Family | LPC |
MCU Series | LPC2000 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Clock Frequency | 60MHz |
Controller Family/Series | LPC21xx |
Flash Memory Size | 64KB |
IC Generic Number | LPC2142 |
Logic Function Number | 2142 |
MPU Core Size | 32bit |
Memory Type | Flash |
No. of ADC Inputs | 6 |
No. of External Interrupts | 9 |
No. of Inputs | 44 |
No. of PWM Channels | 6 |
No. of Timers | 2 |
Number of bits In Timer | 32 |
Number of bits in ADC | 10 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External |
Peripherals | ADC DAC |
Supply Voltage Range | 3V to 3.6V |
MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 64KB Flash 3.3V 64-Pin LQFP Tray | Avnet America |
32 Bit Microcontroller, Arm7Tdmi, 60 Mhz, 64 Kb, 16 Kb, 64, Lqfp Rohs Compliant: Yes |Nxp LPC2142FBD64,151 | Newark Electronics |
LPC21xx Series 64 kB Flash 16 kB RAM 60 MHz 16/32-Bit Microcontroller - LQFP-64 | Future Electronics |
MCU, 32BIT, ARM7TDMI, 60MHZ, LQFP-64 | element14 |
MC 32bit 3,3V 64kB Flash 60MHz LQFP64 | Schukat Electronic |
Where can I find additional details, specifications and documents for a LPC2142FBD64 151?
Additional datasheets, footprints and schematics for LPC2142FBD64 151 are listed on our Part Details page. You can also find images and similar parts to LPC2142FBD64 151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPC2142FBD64 151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPC2142FBD64 151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPC2142FBD64 151 fall under?
The LPC2142FBD64 151 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to LPC2142FBD64 151 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPC2142FBD64 151 you can contact the distributor directly for product support, shipping queries etc.
Is the LPC2142FBD64 151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPC2142FBD64 151 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics, element14 and Schukat Electronic have stock available or on a lead time for LPC2142FBD64 151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPC2142FBD64 151 often in real-time on the comparison pages.
What if I can't find stock of LPC2142FBD64 151?
You can fill out our help required form which you can use to request a quote for LPC2142FBD64 151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.