Status: | Unknown |
---|---|
Series: | LPC Family LPC2000 Series Microcontrollers |
RoHS: | Unknown |
Product Range | LPC Family LPC2000 Series Microcontrollers |
---|---|
Architecture | ARM7TDMI |
No. of Bits | 32bit |
CPU Speed | 60MHz |
Program Memory Size | 512KB |
RAM Memory Size | 32KB |
Single-chip 16/32-bit microcontrollers 32/64/128/256/512 kB ISP/IAP flash with | Future Electronics |
Where can I find additional details, specifications and documents for a LPC2138FBD64/01 15.?
Additional datasheets, footprints and schematics for LPC2138FBD64/01 15. are listed on our Part Details page. You can also find images and similar parts to LPC2138FBD64/01 15. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPC2138FBD64/01 15. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPC2138FBD64/01 15. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPC2138FBD64/01 15. fall under?
The LPC2138FBD64/01 15. is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to LPC2138FBD64/01 15. when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPC2138FBD64/01 15. you can contact the distributor directly for product support, shipping queries etc.
Is the LPC2138FBD64/01 15. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPC2138FBD64/01 15. have stock available?
Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for LPC2138FBD64/01 15..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPC2138FBD64/01 15. often in real-time on the comparison pages.
What if I can't find stock of LPC2138FBD64/01 15.?
You can fill out our help required form which you can use to request a quote for LPC2138FBD64/01 15. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.