Status: | Unknown |
---|---|
Series: | LPC Family LPC1800 Series Microcontrollers |
RoHS: | Unknown |
Product Range | LPC Family LPC1800 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 180MHz |
Program Memory Size | - |
RAM Memory Size | 200KB |
No. of Pins | 256Pins |
MCU Case Style | LBGA |
No. of I/O's | 164I/O's |
Embedded Interface Type | CAN ENET I2C I2S SPI UART USB |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.6V |
MCU Family | LPC |
MCU Series | LPC1800 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | LPC1000 |
MPU Core Size | 32bit |
No. of PWM Channels | 3 |
No. of Timers | 4 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC DAC PWM Timer |
Supply Voltage Range | 2.2V to 3.6V |
Microcontroller Mcu, 32 Bit, Cortex-M3, 180Mhz, Lbga-256 | Newark Electronics |
LPC18xx Series 200 kB RAM 180 MHz SMT 32-Bit-Microcontroller - LBGA-256 | Future Electronics |
MCU, 32BIT, CORTEX-M3, 180MHZ, LBGA-256 | Farnell |
Where can I find additional details, specifications and documents for a LPC1830FET256 551?
Additional datasheets, footprints and schematics for LPC1830FET256 551 are listed on our Part Details page. You can also find images and similar parts to LPC1830FET256 551 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPC1830FET256 551 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPC1830FET256 551 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPC1830FET256 551 fall under?
The LPC1830FET256 551 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to LPC1830FET256 551 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPC1830FET256 551 you can contact the distributor directly for product support, shipping queries etc.
Is the LPC1830FET256 551 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPC1830FET256 551 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for LPC1830FET256 551.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPC1830FET256 551 often in real-time on the comparison pages.
What if I can't find stock of LPC1830FET256 551?
You can fill out our help required form which you can use to request a quote for LPC1830FET256 551 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.