Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC17xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LPC17xx |
Starter Kit, Lpc1768, Ethernet, Can, Jtag, Rs232, Lcd | Newark Electronics |
Where can I find additional details, specifications and documents for a LPC1768-SK?
Additional datasheets, footprints and schematics for LPC1768-SK are listed on our Part Details page. You can also find images and similar parts to LPC1768-SK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPC1768-SK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPC1768-SK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPC1768-SK fall under?
The LPC1768-SK is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to LPC1768-SK when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPC1768-SK you can contact the distributor directly for product support, shipping queries etc.
Is the LPC1768-SK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPC1768-SK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LPC1768-SK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPC1768-SK often in real-time on the comparison pages.
What if I can't find stock of LPC1768-SK?
You can fill out our help required form which you can use to request a quote for LPC1768-SK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.