Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 32bit |
Silicon Family Name | LPC17xx |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M3 |
Silicon Core Number | LPC17xx |
LPC1766, ENET, CAN, LCD, STARTER KIT | element14 |
Lpc1766, Ethernet, Can, Jtag, Rs232, Lcd, Starter Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a LPC1766-SK?
Additional datasheets, footprints and schematics for LPC1766-SK are listed on our Part Details page. You can also find images and similar parts to LPC1766-SK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPC1766-SK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPC1766-SK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPC1766-SK fall under?
The LPC1766-SK is listed under Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to LPC1766-SK when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPC1766-SK you can contact the distributor directly for product support, shipping queries etc.
Is the LPC1766-SK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPC1766-SK have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for LPC1766-SK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPC1766-SK often in real-time on the comparison pages.
What if I can't find stock of LPC1766-SK?
You can fill out our help required form which you can use to request a quote for LPC1766-SK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.