Status: | Unknown |
---|---|
Series: | LPC Family LPC1500 Series Microcontrollers |
RoHS: | Compliant |
Product Range | LPC Family LPC1500 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M3 |
No. of Bits | 32bit |
CPU Speed | 72MHz |
Program Memory Size | 256KB |
RAM Memory Size | 36KB |
RoHS Compliant | Yes |
LPC15xx Series 256 kB Flash 36 kB RAM SMT 32-Bit 32-Bit-Microcontroller-LQFP-100 | Future Electronics |
MCU 32-Bit LPC15xx ARM Cortex M3 RISC 256KB Flash 3.3V 100-Pin LQFP Tray | Avnet Silica |
Mcu, 32Bit, 72Mhz, Lqfp-100 Rohs Compliant: Yes |Nxp LPC1519JBD100E | Newark Electronics |
MCU, 32BIT, 72MHZ, LQFP-100 | Farnell |
Where can I find additional details, specifications and documents for a LPC1519JBD100E?
Additional datasheets, footprints and schematics for LPC1519JBD100E are listed on our Part Details page. You can also find images and similar parts to LPC1519JBD100E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPC1519JBD100E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPC1519JBD100E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPC1519JBD100E fall under?
The LPC1519JBD100E is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to LPC1519JBD100E when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPC1519JBD100E you can contact the distributor directly for product support, shipping queries etc.
Is the LPC1519JBD100E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LPC1519JBD100E have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LPC1519JBD100E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPC1519JBD100E often in real-time on the comparison pages.
What if I can't find stock of LPC1519JBD100E?
You can fill out our help required form which you can use to request a quote for LPC1519JBD100E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.