Status: | Unknown |
---|---|
Series: | LPC Family LPC1100 Series Microcontrollers |
RoHS: | Unknown |
Prices starting from US$2.14
Product Range | LPC Family LPC1100 Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M0 |
No. of Bits | 32bit |
CPU Speed | 50MHz |
Program Memory Size | 32KB, 32KB |
RAM Memory Size | 10KB |
No. of Pins | 48Pins |
MCU Case Style | LQFP |
No. of I/O's | 40I/O's |
Embedded Interface Type | I2C SSP USART USB |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
MCU Family | LPC |
MCU Series | LPC1100 |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Controller Family/Series | LPC11Exx |
EEPROM Memory Size | 4KB |
MPU Core Size | 32bit |
No. of Timers | 4 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC Timer |
Supply Voltage Range | 1.8V to 3.6V |
LPC11xx Series 32 kB Flash 10 kB RAM SMT 32-Bit Microcontroller - LQFP-48 | Future Electronics |
MCU 32-bit LPC11E00 ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP Tray | Avnet Silica |
32 Bit Microcontroller, Arm Cortex-M0, 50 Mhz, 32 Kb, 10 Kb, 48, Lqfp Rohs Compliant: Yes |Nxp LPC11E14FBD48/401, | Newark Electronics |
MCU, 32BIT, CORTEX-M0, 50MHZ, LQFP-48 | element14 |
Where can I find additional details, specifications and documents for a LPC11E14FBD48/401?
Additional datasheets, footprints and schematics for LPC11E14FBD48/401 are listed on our Part Details page. You can also find images and similar parts to LPC11E14FBD48/401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LPC11E14FBD48/401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LPC11E14FBD48/401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LPC11E14FBD48/401 fall under?
The LPC11E14FBD48/401 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to LPC11E14FBD48/401 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LPC11E14FBD48/401 you can contact the distributor directly for product support, shipping queries etc.
Is the LPC11E14FBD48/401 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LPC11E14FBD48/401 have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Newark Electronics, Avnet America and element14 have stock available or on a lead time for LPC11E14FBD48/401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LPC11E14FBD48/401 often in real-time on the comparison pages.
What if I can't find stock of LPC11E14FBD48/401?
You can fill out our help required form which you can use to request a quote for LPC11E14FBD48/401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.