Status: | Unknown |
---|---|
Series: | LP9 Series |
RoHS: | Unknown |
Product Range | LP9 Series |
---|---|
Contact Configuration | SPDT |
Switch Operation | Momentary Spring Return |
Contact Current Max | 5A |
Contact Voltage AC Nom | 115V |
Illumination Colour | Red |
Contact Voltage DC Nom | 28V |
Switch Terminals | Through Hole |
Switch pushbutton flush 12V red PCB | RS |
Where can I find additional details, specifications and documents for a LP9-31231F21?
Additional datasheets, footprints and schematics for LP9-31231F21 are listed on our Part Details page. You can also find images and similar parts to LP9-31231F21 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP9-31231F21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP9-31231F21 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP9-31231F21 fall under?
The LP9-31231F21 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LP9-31231F21 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP9-31231F21 you can contact the distributor directly for product support, shipping queries etc.
Is the LP9-31231F21 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP9-31231F21 have stock available?
Authorised distributors including RS, element14, Sager and Farnell have stock available or on a lead time for LP9-31231F21.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP9-31231F21 often in real-time on the comparison pages.
What if I can't find stock of LP9-31231F21?
You can fill out our help required form which you can use to request a quote for LP9-31231F21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.