LP87524BRNFTQ1 Power Management ICs - PMIC by Texas Instruments

DC-DC CONV, QUAD O/P, SYNC BUCK, VQFN-26

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Texas Instruments Texas Instruments
1,005 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
-
Buy Now
Logo for Mouser Electronics Mouser Electronics
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Input Voltage Min 2.8V
Input Voltage Max 5.5V
No. of Outputs 4 Output
DC / DC Converter IC Case VQFN
No. of Pins 26Pins
Output Current - Output 1 1.5A
Output Current - Output 2 4A
RoHS Compliant Yes

Alternative Descriptions

Multiphase 4MHz, 4A/1.8V + 2.5A/2.3V + 1.5A/3.3V + 1.5A/1.2V buck converters for AWR and IWR MMICs | Texas Instruments
Dc-Dc Conv, Quad O/P, Sync Buck, Vqfn-26 | Newark Electronics
Multiphase 4MHz, 4A/ 1.8V + 2.5A/2.3V + 1 | Mouser Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP87524BRNFTQ1?

Additional datasheets, footprints and schematics for LP87524BRNFTQ1 are listed on our Part Details page. You can also find images and similar parts to LP87524BRNFTQ1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP87524BRNFTQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP87524BRNFTQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP87524BRNFTQ1 fall under?

The LP87524BRNFTQ1 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Multi Output Switching Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP87524BRNFTQ1 when available in the DC / DC Multi Output Switching Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP87524BRNFTQ1 you can contact the distributor directly for product support, shipping queries etc.

Is the LP87524BRNFTQ1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LP87524BRNFTQ1 have stock available?

Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for LP87524BRNFTQ1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP87524BRNFTQ1 often in real-time on the comparison pages.

What if I can't find stock of LP87524BRNFTQ1?

You can fill out our help required form which you can use to request a quote for LP87524BRNFTQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay