Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.11
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.11
|
17,250
in stock
|
Buy Now |
Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 4 |
Digital IC Case | VQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Automotive 2-A/1.25-V + 2-A/3.3-V buck converters & dual 300-mA/3.3-V linear regulators | Texas Instruments |
Where can I find additional details, specifications and documents for a LP87332BRHDTQ1?
Additional datasheets, footprints and schematics for LP87332BRHDTQ1 are listed on our Part Details page. You can also find images and similar parts to LP87332BRHDTQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP87332BRHDTQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP87332BRHDTQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP87332BRHDTQ1 fall under?
The LP87332BRHDTQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LP87332BRHDTQ1 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP87332BRHDTQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the LP87332BRHDTQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP87332BRHDTQ1 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LP87332BRHDTQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP87332BRHDTQ1 often in real-time on the comparison pages.
What if I can't find stock of LP87332BRHDTQ1?
You can fill out our help required form which you can use to request a quote for LP87332BRHDTQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.