Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$175.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$175.00
|
34
in stock
|
Buy Now |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 6Outputs |
Output Current | 50mA |
Output Voltage | 48V |
Input Voltage Min | 2.7V |
Input Voltage Max | 20V |
Core Chip | LP8556 |
Dimming Control Type | I2C PWM |
Kit Contents | Eval Board LP8556SQ |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Topology | Boost (Step Up) |
LP8556SQ-EVM | Texas Instruments |
Where can I find additional details, specifications and documents for a LP8556SQ-EVM/NOPB?
Additional datasheets, footprints and schematics for LP8556SQ-EVM/NOPB are listed on our Part Details page. You can also find images and similar parts to LP8556SQ-EVM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP8556SQ-EVM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP8556SQ-EVM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP8556SQ-EVM/NOPB fall under?
The LP8556SQ-EVM/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LP8556SQ-EVM/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP8556SQ-EVM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP8556SQ-EVM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP8556SQ-EVM/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LP8556SQ-EVM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP8556SQ-EVM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP8556SQ-EVM/NOPB?
You can fill out our help required form which you can use to request a quote for LP8556SQ-EVM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.