LP5951MG-2.5/NOPB Power Management ICs - PMIC by Texas Instruments

LDO FIXED 2.5V 0.15A SC-70-5

Status: Unknown
Series: 2.5V 150mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP5951 regulator is designed to meet the requirements of portable battery-powered systems providing a regulated output voltage and low quiescent current. When switched to shutdown mode via a logic signal at the Enable (EN) pin, the power consumption is reduced to virtually zero. The LP5951 is designed to be stable with small 1-µF ceramic capacitors. The device also features internal protection against short-circuit currents and overtemperature conditions. Performance is specified for a –40°C to 125°C temperature range. The device is available in fixed output voltages in the range of 1.3 V to 3.7 V. For availability, please contact your local TI sales office.

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Farnell
Farnell
from US$0.39
914
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.29
309,885
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.88
914
in stock
Buy Now
Logo for element14
element14
from US$0.42
914
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 1.8V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 2.5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Dropout Voltage Vdo 250mV
LDO Regulator Case Style SC-70
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 2.5V 150mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 2.5V

Alternative Descriptions

150-mA, low-IQ, low-dropout voltage regulator with enable | Texas Instruments
Ldo, Fixed, 2.5V, 0.15A, Sc-70-5 | Newark Electronics
LDO, FIXED, 2.5V, 0.15A, SC-70-5 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP5951MG-2.5/NOPB?

Additional datasheets, footprints and schematics for LP5951MG-2.5/NOPB are listed on our Part Details page. You can also find images and similar parts to LP5951MG-2.5/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP5951MG-2.5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP5951MG-2.5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP5951MG-2.5/NOPB fall under?

The LP5951MG-2.5/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP5951MG-2.5/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP5951MG-2.5/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP5951MG-2.5/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP5951MG-2.5/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP5951MG-2.5/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP5951MG-2.5/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP5951MG-2.5/NOPB?

You can fill out our help required form which you can use to request a quote for LP5951MG-2.5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay