LP5912-1.2DRVT . Part Information

Details for LP5912-1.2DRVT . by Texas Instruments

Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators

Part Downloads

Part Specifications

Output Type Fixed
Input Voltage Min 1.6V
Input Voltage Max 6.5V
Fixed Output Voltage Nom. 1.2V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA
Dropout Voltage Vdo 170mV
LDO Regulator Case Style WSON
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 1.2V 500mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • LDO, FIXED, 1.2V, 0.5A, WSON-6; Output Type:Fixed; Input Voltage Min:1.6V; Input Voltage Max:6.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes | Newark Electronics
  • 500-mA, low-noise, low-IQ, low-dropout voltage regulator with reverse current protection | Texas Instruments

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP5912-1.2DRVT .?

Additional datasheets, footprints and schematics for LP5912-1.2DRVT . are listed in our Part Details tab. You can also find the LP5912-1.2DRVT . image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP5912-1.2DRVT . in the Pricing & Inventory tab next to part details. You can view LP5912-1.2DRVT . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP5912-1.2DRVT . fall under?

The LP5912-1.2DRVT . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP5912-1.2DRVT . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP5912-1.2DRVT . you can contact the distributor directly for product support, shipping queries etc.

Is the LP5912-1.2DRVT . RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for LP5912-1.2DRVT . have stock available?

Authorised distributors including Newark Electronics and Texas Instruments have stock available or on a lead time for LP5912-1.2DRVT ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP5912-1.2DRVT . often in real-time on the comparison pages.

What if I can't find stock of LP5912-1.2DRVT .?

You can fill out our help required form which you can use to request a quote for LP5912-1.2DRVT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LP5912-1.2DRVT .

Loading...
Loading Results for LP5912-1.2DRVT .
We use cookies to improve your experience. See our privacy policy.
Okay