Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.6V |
Input Voltage Max | 6.5V |
Fixed Output Voltage Nom. | 900mV |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | WSON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 900mV |
Linear Volt Reg, Fixed, 0.9V, 0.5A, Wson | Newark Electronics |
Where can I find additional details, specifications and documents for a LP5912-0.9DRVT?
Additional datasheets, footprints and schematics for LP5912-0.9DRVT are listed on our Part Details page. You can also find images and similar parts to LP5912-0.9DRVT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP5912-0.9DRVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP5912-0.9DRVT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP5912-0.9DRVT fall under?
The LP5912-0.9DRVT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP5912-0.9DRVT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP5912-0.9DRVT you can contact the distributor directly for product support, shipping queries etc.
Is the LP5912-0.9DRVT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP5912-0.9DRVT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for LP5912-0.9DRVT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP5912-0.9DRVT often in real-time on the comparison pages.
What if I can't find stock of LP5912-0.9DRVT?
You can fill out our help required form which you can use to request a quote for LP5912-0.9DRVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.