LP5900TL-3.0/NOPB Part Information
Details for LP5900TL-3.0/NOPB by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators
Part Description
The LP5900 is an LDO capable of supplying 150-mA output current. Designed to meet the requirements of RF and analog circuits, the LP5900 device provides low noise, high PSRR, low quiescent current, and low line transient response figures. Using new innovative design techniques the LP5900 offers class-leading device noise performance without a noise bypass capacitor. The device is designed to work with 0.47-μF input and output ceramic capacitors (no bypass capacitor required). The device is available in a DSBGA (YZR) package and a WSON package; the device is also available in an extremely thin DSBGA (YPF) package. For all voltage and package options available today, see the Package Option Addendum (POA) at the end of this data sheet. For any other fixed output voltages from 1.5 V to 4.5 V in 25-mV steps and all other package options, contact your local TI Sales office.
Part Downloads


Part Features
- Input Voltage Range, 2.5 V to 5.5 V
- Logic Controlled Enable
- Low Dropout, 80 mV Typ.
- Low Output Voltage Noise, 6.5 u03bcVRMS
- No Noise Bypass Capacitor Required
- Output Current, 150 mA
- Output Voltage Range, 1.5 V to 4.5 V
- Output Voltage Tolerance, u00b12%
- PSRR, 75 dB at 1 kHz
- Stable with 0.47-u03bcF Ceramic Input and Output Capacitors
- Start-up Time, 150 u03bcs
- Thermal-Overload and Short-Circuit Protection
- Very Low IQ (Enabled), 25 u03bcA
- Virturally Zero IQ (Disabled), < 1 u00b5A
- u221240u00b0C to 125u00b0C Junction Temperature Range for Operation
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 80mV |
LDO Regulator Case Style | DSBGA |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3V |
Alternative Part Descriptions
- 150-mA, low-noise, low-IQ, low-dropout voltage regulator with enable | Texas Instruments