LP5900SD-2.8/NOPB Power Management ICs - PMIC by Texas Instruments

LDO FIXED 2.8V 0.15A WSON-6

Status: Unknown
Series: 2.8V 150mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP5900 is an LDO capable of supplying 150-mA output current. Designed to meet the requirements of RF and analog circuits, the LP5900 device provides low noise, high PSRR, low quiescent current, and low line transient response figures. Using new innovative design techniques the LP5900 offers class-leading device noise performance without a noise bypass capacitor. The device is designed to work with 0.47-μF input and output ceramic capacitors (no bypass capacitor required). The device is available in a DSBGA (YZR) package and a WSON package; the device is also available in an extremely thin DSBGA (YPF) package. For all voltage and package options available today, see the Package Option Addendum (POA) at the end of this data sheet. For any other fixed output voltages from 1.5 V to 4.5 V in 25-mV steps and all other package options, contact your local TI Sales office.

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.57
492
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.41
58,463
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.23
492
in stock
Buy Now
Logo for element14
element14
from US$0.61
492
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.5V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 2.8V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Dropout Voltage Vdo 80mV
LDO Regulator Case Style WSON
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 2.8V 150mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 2.8V

Alternative Descriptions

150-mA, low-noise, low-IQ, low-dropout voltage regulator with enable | Texas Instruments
Ldo, Fixed, 2.8V, 0.15A, Wson-6 | Newark Electronics
LDO, FIXED, 2.8V, 0.15A, WSON-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP5900SD-2.8/NOPB?

Additional datasheets, footprints and schematics for LP5900SD-2.8/NOPB are listed on our Part Details page. You can also find images and similar parts to LP5900SD-2.8/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP5900SD-2.8/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP5900SD-2.8/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP5900SD-2.8/NOPB fall under?

The LP5900SD-2.8/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP5900SD-2.8/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP5900SD-2.8/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP5900SD-2.8/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP5900SD-2.8/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP5900SD-2.8/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP5900SD-2.8/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP5900SD-2.8/NOPB?

You can fill out our help required form which you can use to request a quote for LP5900SD-2.8/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay