LP5900SD-1.8/NOPB. Power Management ICs - PMIC by Texas Instruments

IC LDO VOLT REG 3.3V 150mA LLP-6 FULL REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.56
570
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.41
124,694
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.38
919
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.23
570
in stock
Buy Now
Logo for element14
element14
from US$1.30
570
in stock
Buy Now

Specifications

Input Voltage Min 2.5V
Input Voltage Max 5.5V
Output Current 150mA
Dropout Voltage Vdo 80mV
LDO Regulator Case Style WSON
No. of Pins 6
Operating Temperature Min -40°C

Alternative Descriptions

150-mA, low-noise, low-IQ, low-dropout voltage regulator with enable | Texas Instruments
Ldo, Fixed, 1.8V, 0.15A, Wson-6 | Newark Electronics
LDO, FIXED, 1.8V, 0.15A, WSON-6 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP5900SD-1.8/NOPB.?

Additional datasheets, footprints and schematics for LP5900SD-1.8/NOPB. are listed on our Part Details page. You can also find images and similar parts to LP5900SD-1.8/NOPB. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP5900SD-1.8/NOPB. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP5900SD-1.8/NOPB. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP5900SD-1.8/NOPB. fall under?

The LP5900SD-1.8/NOPB. is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP5900SD-1.8/NOPB. when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP5900SD-1.8/NOPB. you can contact the distributor directly for product support, shipping queries etc.

Is the LP5900SD-1.8/NOPB. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP5900SD-1.8/NOPB. have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP5900SD-1.8/NOPB..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP5900SD-1.8/NOPB. often in real-time on the comparison pages.

What if I can't find stock of LP5900SD-1.8/NOPB.?

You can fill out our help required form which you can use to request a quote for LP5900SD-1.8/NOPB. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay