Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Charge Pump |
---|---|
No. of Outputs | 9Outputs |
Output Current | 160mA |
Output Voltage | 5.5V |
Driver Case Style | WQFN |
No. of Pins | 24Pins |
Input Voltage Min | 2.5V |
Input Voltage Max | 5.5V |
Switching Frequency | 1.25MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Nine-channel I2C RGB LED driver with engine control and charge pump | Texas Instruments |
LED DRIVER, CHARGE PUMP, 1.25MHZ, WQFN24 | element14 |
Led Driver, Charge Pump, 1.25Mhz, Wqfn24 | Newark Electronics |
Where can I find additional details, specifications and documents for a LP5569RTWR .?
Additional datasheets, footprints and schematics for LP5569RTWR . are listed on our Part Details page. You can also find images and similar parts to LP5569RTWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP5569RTWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP5569RTWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP5569RTWR . fall under?
The LP5569RTWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LP5569RTWR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP5569RTWR . you can contact the distributor directly for product support, shipping queries etc.
Is the LP5569RTWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP5569RTWR . have stock available?
Authorised distributors including Texas Instruments, element14, Farnell and Newark Electronics have stock available or on a lead time for LP5569RTWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP5569RTWR . often in real-time on the comparison pages.
What if I can't find stock of LP5569RTWR .?
You can fill out our help required form which you can use to request a quote for LP5569RTWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.