Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$79.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$79.00
|
18
in stock
|
Buy Now |
Device Topology | Charge Pump |
---|---|
No. of Outputs | 9Outputs |
Output Current | - |
Output Voltage | - |
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
Core Chip | LP5523 |
Dimming Control Type | PWM |
LP5523 Programmable 9-Output LED Driver Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a LP5523EVM/NOPB?
Additional datasheets, footprints and schematics for LP5523EVM/NOPB are listed on our Part Details page. You can also find images and similar parts to LP5523EVM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP5523EVM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP5523EVM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP5523EVM/NOPB fall under?
The LP5523EVM/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LP5523EVM/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP5523EVM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP5523EVM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP5523EVM/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LP5523EVM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP5523EVM/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP5523EVM/NOPB?
You can fill out our help required form which you can use to request a quote for LP5523EVM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.