Status: | Unknown |
---|---|
Series: | TeSys K Series |
RoHS: | Unknown |
Prices starting from US$30.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$59.25
|
58
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$30.92
|
25
in stock
|
Buy Now | |
RS Americas
from US$93.78
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$69.00
|
12
in stock
|
Buy Now | |
element14
from US$44.38
|
12
in stock
|
Buy Now | |
Farnell
from US$56.88
|
12
in stock
|
Buy Now |
Load Current Inductive | 6A |
---|---|
Relay Mounting | DIN Rail |
Operating Voltage | 24VDC |
Contact Configuration | 3NO / 1NO |
No. of Poles | 3 Pole |
Switching Power AC3 | 2.2kW |
Switching Current AC1 | - |
Coil Voltage VAC Nom | - |
Coil Voltage VDC Nom | 24V |
Switching Power AC1 | - |
Load Current Resistive | - |
Switching Current AC3 | 6A |
Product Range | TeSys K Series |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BV CSA DEMKO GL LLOYDS NEMKO RINA SEV UL USSR |
Aux Contact Current Max | 6A |
Aux Contact Voltage AC Max | 660V |
Coil Holding Power | 4.5VA |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 130% |
Coil Pull-in Power | 30VA |
Coil Type | DC |
Contact Current DC Max | 6A |
Contact Current Max | 15A |
Contact Voltage AC Max | 690V |
Contact Voltage AC Nom | 600V |
Contact Voltage DC Max | 24V |
DC Coil Power | 1.5W |
External Depth | 57mm |
External Length / Height | 58mm |
External Width | 45mm |
Main Contact Current AC1 Max | 20A |
Main Contact Current AC3 Max | 6A |
Operating Temperature Max | 50°C |
CONTACTOR 3 POLES 24VDC | RS |
Contactor: 3-pole | Transfer Multisort Elektronik |
Contactor, 3P, LP4 Motor Control, 6 A, 3 kW, 24 VDC, TeSys Micra Series | Schneider Electric LP4K0610BW3 | RS Americas |
Contactor, 2.2Kw, 24Vdc | Newark Electronics |
CONTACTOR, 2.2KW, 24VDC | element14 |
Where can I find additional details, specifications and documents for a LP4K0610BW3?
Additional datasheets, footprints and schematics for LP4K0610BW3 are listed on our Part Details page. You can also find images and similar parts to LP4K0610BW3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP4K0610BW3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP4K0610BW3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP4K0610BW3 fall under?
The LP4K0610BW3 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Contactors & Accessories.
Can I view similar or alternative parts?
You can view similar parts to LP4K0610BW3 when available in the Contactors & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP4K0610BW3 you can contact the distributor directly for product support, shipping queries etc.
Is the LP4K0610BW3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP4K0610BW3 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Newark Electronics and element14 have stock available or on a lead time for LP4K0610BW3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP4K0610BW3 often in real-time on the comparison pages.
What if I can't find stock of LP4K0610BW3?
You can fill out our help required form which you can use to request a quote for LP4K0610BW3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.