No distributors results available
View Full Pricing & Stock ComparisonInput Voltage Max | 6V |
---|---|
Input Voltage Min | 2V |
No. of Outputs | 2 Output, 2Outputs |
Regulator Output Type | Fixed |
LDO Regulator Case Style | WSON |
No. of Pins | 10Pins |
Output Current - Output 1 | 150mA |
Output Current - Output 2 | 300mA |
Output Voltage - Output 1 | 1.8V |
Output Voltage - Output 2 | 3.3V |
Dropout Voltage Vdo | 210mV |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Output Current | 150mA |
Where can I find additional details, specifications and documents for a LP3996QSD-1833/NOPB?
Additional datasheets, footprints and schematics for LP3996QSD-1833/NOPB are listed on our Part Details page. You can also find images and similar parts to LP3996QSD-1833/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP3996QSD-1833/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3996QSD-1833/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP3996QSD-1833/NOPB fall under?
The LP3996QSD-1833/NOPB is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LP3996QSD-1833/NOPB when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP3996QSD-1833/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP3996QSD-1833/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP3996QSD-1833/NOPB have stock available?
There is no stock from authorised distributors for LP3996QSD-1833/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP3996QSD-1833/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP3996QSD-1833/NOPB?
You can fill out our help required form which you can use to request a quote for LP3996QSD-1833/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.