LP3990MF-3.3/NOPB Part Information
Details for LP3990MF-3.3/NOPB by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.8540 |
10 | 0.7270 |
100 | 0.5580 |
500 | 0.4940 |
1000 | 0.3890 |
Stock Information
Details
Part Features
- 1% Voltage Accuracy at Room Temperature
- Fast Start-Up, 105 u00b5s
- Input Voltage Range, 2 V to 6 V
- Logic Controlled Enable
- Low Output Noise, 150 u00b5VRMS
- No Noise Bypass Capacitor Required
- Output Current, 150 mA
- Output Stable - Capacitors, 1 u00b5F
- Output Voltage Range, 0.8 V to 3.3 V
- PSRR, 55 dB at 1 kHz
- Stable with Ceramic Capacitor
- Thermal-Overload and Short-Circuit Protection
- Very Low IQ (Enabled), 43 u00b5A
- Virtually Zero IQ (Disabled), < 10 nA
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Linear Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 1% |
Base Number | 3990 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 3.3V |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 4.3V |
Supply Voltage Max | 6V |
Supply Voltage Min | 3.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed Positive |
Alternative Part Descriptions
- LINEAR VOLTAGE REGULATOR, 3.3V, SOT23-5; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:2V; Input Voltage Max:6V; Product Range:-; Output Current:150mA RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LP3990MF-3.3/NOPB?
Additional datasheets, footprints and schematics for LP3990MF-3.3/NOPB are listed in our Part Details tab. You can also find the LP3990MF-3.3/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP3990MF-3.3/NOPB in the Pricing & Inventory tab next to part details. You can view LP3990MF-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP3990MF-3.3/NOPB fall under?
The LP3990MF-3.3/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP3990MF-3.3/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP3990MF-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP3990MF-3.3/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LP3990MF-3.3/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LP3990MF-3.3/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP3990MF-3.3/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP3990MF-3.3/NOPB?
You can fill out our help required form which you can use to request a quote for LP3990MF-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.