Status: | Unknown |
---|---|
Series: | 3.3V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
1,900
in stock
|
Buy Now | |
Texas Instruments
from US$0.25
|
950,939
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
1,708
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
155
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
20
in stock
|
Buy Now | |
element14
from US$0.92
|
-
|
Buy Now | |
Farnell
from US$0.46
|
-
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 60mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Output Voltage Nom. | 3.3V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
150-mA, low-dropout voltage regulator with bypass & enable | Texas Instruments |
LP3985IM5-3.3/NOPB, LDO Volt Regulators | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Ic, Ldo Regulator, 0.15A, 6V, Sot23-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a LP3985IM5-3.3/NOPB .?
Additional datasheets, footprints and schematics for LP3985IM5-3.3/NOPB . are listed on our Part Details page. You can also find images and similar parts to LP3985IM5-3.3/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP3985IM5-3.3/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3985IM5-3.3/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP3985IM5-3.3/NOPB . fall under?
The LP3985IM5-3.3/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP3985IM5-3.3/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP3985IM5-3.3/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LP3985IM5-3.3/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP3985IM5-3.3/NOPB . have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for LP3985IM5-3.3/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP3985IM5-3.3/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LP3985IM5-3.3/NOPB .?
You can fill out our help required form which you can use to request a quote for LP3985IM5-3.3/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.