LP3984IMF-3.1/NOPB Part Information

Details for LP3984IMF-3.1/NOPB by Texas Instruments

Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators

Part Downloads

Part Specifications

Output Type Fixed
Input Voltage Min 2.5V
Input Voltage Max 6V
Fixed Output Voltage Nom. 3.1V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 150mA
Dropout Voltage Vdo 60mV
LDO Regulator Case Style SOT-23
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 3.1V 150mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 3.1V
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP3984IMF-3.1/NOPB?

Additional datasheets, footprints and schematics for LP3984IMF-3.1/NOPB are listed in our Part Details tab. You can also find the LP3984IMF-3.1/NOPB image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP3984IMF-3.1/NOPB in the Pricing & Inventory tab next to part details. You can view LP3984IMF-3.1/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP3984IMF-3.1/NOPB fall under?

The LP3984IMF-3.1/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP3984IMF-3.1/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP3984IMF-3.1/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP3984IMF-3.1/NOPB RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for LP3984IMF-3.1/NOPB have stock available?

There is no stock from authorised distributors for LP3984IMF-3.1/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP3984IMF-3.1/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP3984IMF-3.1/NOPB?

You can fill out our help required form which you can use to request a quote for LP3984IMF-3.1/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for LP3984IMF-3.1/NOPB

Loading...
Loading Results for LP3984IMF-3.1/NOPB
We use cookies to improve your experience. See our privacy policy.
Okay