LP3981IMM-2.5/NOPB Power Management ICs - PMIC by Texas Instruments

IC LDO REG

Status: Unknown
Series: 2.5V 300mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Performance of the LP3981 device is optimized for battery-powered systems to deliver ultra-low-noise, extremely low dropout voltage, and low quiescent current. Regulator ground current increases only slightly in dropout, further prolonging the battery life. Power supply rejection is better than 60 dB at low frequencies. This high power supply rejection is maintained down to lower input voltage levels common to battery-operated circuits. The device is ideal for mobile phone and similar battery-powered wireless applications. It provides up to 300 mA, from a 2.5-V to 6-V input, consuming less than 1 µA in disable mode. The LP3981 is available in 8-pin VSSOP-8 and 6-pin WSON packages. Performance is specified for −40°C to +125°C temperature range. The device available in the following output voltages: 2.5 V, 2.7 V, 2.8 V, 2.83 V, 3 V, 3.03 V and 3.3 V as standard. Other output options can be made available; contact your local TI sales office for more information.

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for Farnell
Farnell
from US$0.50
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.26
85,364
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.72
-
Buy Now
Logo for element14
element14
from US$0.78
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.5V
Input Voltage Max 6V
Fixed Output Voltage Nom. 2.5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 300mA
Dropout Voltage Vdo 132mV
LDO Regulator Case Style VSSOP
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 2.5V 300mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
Base Number 3981
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Output Voltage Nom. 2.5V
Primary Input Voltage 6V
Termination Type Surface Mount Device
Voltage Regulator Type Ultra LDO Fixed Positive

Alternative Descriptions

300-mA, high-accuracy, low-dropout voltage regulator with enable | Texas Instruments
Ic, Ldo Reg | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP3981IMM-2.5/NOPB?

Additional datasheets, footprints and schematics for LP3981IMM-2.5/NOPB are listed on our Part Details page. You can also find images and similar parts to LP3981IMM-2.5/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP3981IMM-2.5/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3981IMM-2.5/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP3981IMM-2.5/NOPB fall under?

The LP3981IMM-2.5/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP3981IMM-2.5/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP3981IMM-2.5/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP3981IMM-2.5/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP3981IMM-2.5/NOPB have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP3981IMM-2.5/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP3981IMM-2.5/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP3981IMM-2.5/NOPB?

You can fill out our help required form which you can use to request a quote for LP3981IMM-2.5/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay