LP3965ESX-ADJ/NOPB Part Information
Details for LP3965ESX-ADJ/NOPB by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Buy LP3965ESX-ADJ/NOPB Directly from Texas Instruments (30897 in stock) at $1.4380
Part Downloads

Part Specifications
Output Type | Adjustable |
Input Voltage Min | 2.5V |
Input Voltage Max | 7V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 1.216V |
Adjustable Output Voltage Max | 5.1V |
Output Current | 1.5A |
Dropout Voltage Vdo | 380mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | Adj 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- LDO, ADJ, 1.216V TO 5.1V, 1.5A, TO-263-5 | Newark Electronics
- 1.5-A, low-dropout voltage regulator with sense & enable | Texas Instruments
Viewing Distributors for LP3965ESX-ADJ/NOPB
Loading...
Loading Results for LP3965ESX-ADJ/NOPB