Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 36V |
Transition Frequency ft | - |
Power Dissipation Pd | - |
DC Collector Current | 100mA |
DC Current Gain hFE | - |
Transistor Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 395 |
Device Type | Power |
Driver Case Style | TO-92 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Current | 100mA |
Output Voltage | 36V |
Supply Voltage Max | 36V |
Termination Type | Surface Mount Device |
36-V power transistor | Texas Instruments |
Ic, Trans Pwr Ultra Relble To-92 | Newark Electronics |
IC, TRANS PWR ULTRA RELBLE TO-92 | element14 |
Where can I find additional details, specifications and documents for a LP395Z/NOPB .?
Additional datasheets, footprints and schematics for LP395Z/NOPB . are listed on our Part Details page. You can also find images and similar parts to LP395Z/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP395Z/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP395Z/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP395Z/NOPB . fall under?
The LP395Z/NOPB . is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to LP395Z/NOPB . when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP395Z/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LP395Z/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP395Z/NOPB . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LP395Z/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP395Z/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LP395Z/NOPB .?
You can fill out our help required form which you can use to request a quote for LP395Z/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.