Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | LP3907 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Step Down Converter LDO |
Kit Contents | Eval Board LP3907 USB2ANY Box Set |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Dual 1A/600mA Regulator Adjustable O/P 96% Efficiency 2.1MHz Switching Frequency I2C Interface |
LP3907 Dual High Current Step Down DC/DC & Dual Linear Regulators w/I2C Interface Evaluation Module | Texas Instruments |
Eval Board, Buck/Ldo Regulator | Newark Electronics |
EVALUATION BOARD, BUCK/LDO REGULATOR | element14 |
Where can I find additional details, specifications and documents for a LP3907TLEVM?
Additional datasheets, footprints and schematics for LP3907TLEVM are listed on our Part Details page. You can also find images and similar parts to LP3907TLEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP3907TLEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3907TLEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP3907TLEVM fall under?
The LP3907TLEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to LP3907TLEVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP3907TLEVM you can contact the distributor directly for product support, shipping queries etc.
Is the LP3907TLEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP3907TLEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP3907TLEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP3907TLEVM often in real-time on the comparison pages.
What if I can't find stock of LP3907TLEVM?
You can fill out our help required form which you can use to request a quote for LP3907TLEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.