Supply Voltage | 5.5V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 4 |
Digital IC Case | LLP |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1.5A |
Output Voltage | 3.5V |
Dual High-Current Step-Down DC/DC and Dual Linear Regulator with I2C Compatible Interface | Texas Instruments |
DUAL 1.5A BUCK /DUAL 300MA LDO | Mouser Electronics |
Buck, Dual, 2/3.5Vin, 2Mhz, 1.5A, 24Llp | Newark Electronics |
IC DUAL STEP-DOWN DC/DC LINEAR REG LLP24 | element14 |
Where can I find additional details, specifications and documents for a LP3906SQ-JXXI/NOPB .?
Additional datasheets, footprints and schematics for LP3906SQ-JXXI/NOPB . are listed on our Part Details page. You can also find images and similar parts to LP3906SQ-JXXI/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP3906SQ-JXXI/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3906SQ-JXXI/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP3906SQ-JXXI/NOPB . fall under?
The LP3906SQ-JXXI/NOPB . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to LP3906SQ-JXXI/NOPB . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP3906SQ-JXXI/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LP3906SQ-JXXI/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP3906SQ-JXXI/NOPB . have stock available?
Authorised distributors including Texas Instruments, Mouser Electronics and Arrow Electronics have stock available or on a lead time for LP3906SQ-JXXI/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP3906SQ-JXXI/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LP3906SQ-JXXI/NOPB .?
You can fill out our help required form which you can use to request a quote for LP3906SQ-JXXI/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.