LP3891EMR-1.2/NOPB . Part Information

Details for LP3891EMR-1.2/NOPB . by Texas Instruments

Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Buy LP3891EMR-1.2/NOPB Directly from Texas Instruments (17373 in stock) at $1.5000

Part Downloads

Part Specifications

Output Type Fixed
Input Voltage Min 1.3V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. 1.2V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 800mA
Dropout Voltage Vdo 115mV
LDO Regulator Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 1.2V 800mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 1.2V
RoHS Compliant

Alternative Part Descriptions

  • LDO, FIXED, 1.2V, 0.8A, SO POWERPAD-8; Output Type:Fixed; Input Voltage Min:1.3V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; DropoutRoHS Compliant: Yes | Newark Electronics
  • 800-mA, ultra-low-dropout voltage regulator with enable | Texas Instruments

Viewing Distributors for LP3891EMR-1.2/NOPB .

Loading...
Loading Results for LP3891EMR-1.2/NOPB .