Status: | Unknown |
---|---|
Series: | 1.2V 1.5A LDO Voltage Regulators |
RoHS: | Unknown |
No distributors results available
Output Type | Fixed |
---|---|
Input Voltage Min | 980mV |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 130mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.2V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1% |
Base Number | 38855 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 3% |
Output Voltage Nom. | 1.2V |
Primary Input Voltage | 2.2V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.33V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
Where can I find additional details, specifications and documents for a LP38855S-1.2 .?
Additional datasheets, footprints and schematics for LP38855S-1.2 . are listed on our Part Details page. You can also find images and similar parts to LP38855S-1.2 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP38855S-1.2 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP38855S-1.2 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP38855S-1.2 . fall under?
The LP38855S-1.2 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP38855S-1.2 . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP38855S-1.2 . you can contact the distributor directly for product support, shipping queries etc.
Is the LP38855S-1.2 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP38855S-1.2 . have stock available?
There is no stock from authorised distributors for LP38855S-1.2 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP38855S-1.2 . often in real-time on the comparison pages.
What if I can't find stock of LP38855S-1.2 .?
You can fill out our help required form which you can use to request a quote for LP38855S-1.2 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.