LP38853MR-ADJ/NOPB Part Information
Details for LP38853MR-ADJ/NOPB by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 5.6400 |
10 | 4.5800 |
25 | 4.3300 |
50 | 4.0700 |
100 | 3.8000 |
Stock Information
Details
Part Features
- Adjustable VOUT Range: 0.8 V to 1.8 V
- Dropout Voltage of 240 mV (Typical) at 3-A Load Current
- Overtemperature and Overcurrent Protection
- Precision VADJ Across All Line and Load Conditions: u2013 u00b11.5% VADJ for TJ = 25u00b0C u2013 u00b12% VADJ for 0u00b0C u2264 TJ u2264 +125u00b0C u2013 u00b13% VADJ for u201340u00b0C u2264 TJ u2264 +125u00b0C
- Stable with 10-u00b5F Ceramic Capacitors
- Wide VBIAS Supply Operating Range: 3 V to 5.5 V
- u221240u00b0C to +125u00b0C Operating Junction Temperature
Part Specifications
Output Type | Adjustable |
Input Voltage Min | 1.04V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | 800mV |
Adjustable Output Voltage Max | 1.8V |
Output Current | 3A |
Dropout Voltage Vdo | 240mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Base Number | 38853 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Output Voltage | 1.8V |
Output Voltage Adjustable Range | 800mV to 1.8V |
Output Voltage Max | 1.8V |
Output Voltage Min | 800mV |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 1.04V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO |
Alternative Part Descriptions
- IC, REG, LDO, 3A, POWERWISE, PSOP8; Output Type:Adjustable; Input Voltage Min:1.04V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:800mV; Adjustable Output Voltage Max:1.8V; Output Current:3A; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LP38853MR-ADJ/NOPB?
Additional datasheets, footprints and schematics for LP38853MR-ADJ/NOPB are listed in our Part Details tab. You can also find the LP38853MR-ADJ/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP38853MR-ADJ/NOPB in the Pricing & Inventory tab next to part details. You can view LP38853MR-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP38853MR-ADJ/NOPB fall under?
The LP38853MR-ADJ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP38853MR-ADJ/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP38853MR-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP38853MR-ADJ/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LP38853MR-ADJ/NOPB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LP38853MR-ADJ/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP38853MR-ADJ/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP38853MR-ADJ/NOPB?
You can fill out our help required form which you can use to request a quote for LP38853MR-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.