LP3881ES-1.2/NOPB . Part Information
Details for LP3881ES-1.2/NOPB . by Texas Instruments
Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Buy LP3881ES-1.2/NOPB Directly from Texas Instruments (435 in stock) at $2.3400
Part Downloads

Part Specifications
Output Type | Fixed |
Input Voltage Min | 1.291V |
Input Voltage Max | 5.5V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 800mA |
Dropout Voltage Vdo | 75mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.2V 800mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 1.2V |
Alternative Part Descriptions
- LDO, FIXED, 1.2V, 0.8A, TO-263-5; Output Type:Fixed; Input Voltage Min:1.291V; Input Voltage Max:5.5V; Fixed Output Voltage Nom.:1.2V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes | Newark Electronics
- 800-mA, low-VIN (1.291-V), ultra-low-dropout voltage regulator with enable | Texas Instruments
Viewing Distributors for LP3881ES-1.2/NOPB .
Loading...
Loading Results for LP3881ES-1.2/NOPB .