Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 6V |
Fixed Output Voltage Nom. | 1.2V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 800mA |
800-mA, low-dropout voltage regulator with low-noise & enable | Texas Instruments |
Linear Voltage Regulator, 1.2V, Sop8 | Newark Electronics |
LDO Regulator Pos 1.2V 0.8A 8-Pin PSOP EP Rail | Avnet America |
Where can I find additional details, specifications and documents for a LP3879MR-1.2/NOPB?
Additional datasheets, footprints and schematics for LP3879MR-1.2/NOPB are listed on our Part Details page. You can also find images and similar parts to LP3879MR-1.2/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP3879MR-1.2/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3879MR-1.2/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP3879MR-1.2/NOPB fall under?
The LP3879MR-1.2/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP3879MR-1.2/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP3879MR-1.2/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP3879MR-1.2/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP3879MR-1.2/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LP3879MR-1.2/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP3879MR-1.2/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP3879MR-1.2/NOPB?
You can fill out our help required form which you can use to request a quote for LP3879MR-1.2/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.