Status: | Unknown |
---|---|
Series: | 5V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 250mV |
LDO Regulator Case Style | WSON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 5V |
Ldo, Fixed, 5V, 0.5A, Wson-6 | Newark Electronics |
500-mA, 10-V, low-dropout voltage regulator with enable | Texas Instruments |
Where can I find additional details, specifications and documents for a LP38693SD-5.0/NOPB .?
Additional datasheets, footprints and schematics for LP38693SD-5.0/NOPB . are listed on our Part Details page. You can also find images and similar parts to LP38693SD-5.0/NOPB . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP38693SD-5.0/NOPB . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP38693SD-5.0/NOPB . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP38693SD-5.0/NOPB . fall under?
The LP38693SD-5.0/NOPB . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP38693SD-5.0/NOPB . when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP38693SD-5.0/NOPB . you can contact the distributor directly for product support, shipping queries etc.
Is the LP38693SD-5.0/NOPB . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP38693SD-5.0/NOPB . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LP38693SD-5.0/NOPB ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP38693SD-5.0/NOPB . often in real-time on the comparison pages.
What if I can't find stock of LP38693SD-5.0/NOPB .?
You can fill out our help required form which you can use to request a quote for LP38693SD-5.0/NOPB . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.