LP38693MP-3.3 Part Information
Details for LP38693MP-3.3 by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Part Features
- 1-u00b5A Off-State Quiescent Current
- 2% Output Accuracy (25u00b0C)
- All WSON Options are Available as AEC-Q100 Grade 1
- Enable Pin (LP38693)
- Ensured Specifications for u201340u00b0C to 125u00b0C
- Foldback Current Limiting
- Ground Pin Current: 55 u00b5A (typical) at full load
- Low Dropout Voltage: 250 mV at 500 mA (Typical, 5 V Out)
- Precision (Trimmed) Bandgap Reference
- Thermal Overload Protection
- Wide Input Voltage Range (2.7 V to 10 V)
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 330mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 2% |
Base Number | 38693 |
IC Generic Number | 38693 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 2% |
Output Current Max | 0.5A |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 4.3V |
Supply Voltage Max | 10V |
Supply Voltage Min | 2.7V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | LDO Fixed Positive |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LP38693MP-3.3?
Additional datasheets, footprints and schematics for LP38693MP-3.3 are listed in our Part Details tab. You can also find the LP38693MP-3.3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP38693MP-3.3 in the Pricing & Inventory tab next to part details. You can view LP38693MP-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP38693MP-3.3 fall under?
The LP38693MP-3.3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP38693MP-3.3 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP38693MP-3.3 you can contact the distributor directly for product support, shipping queries etc.
Is the LP38693MP-3.3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LP38693MP-3.3 have stock available?
There is no stock from authorised distributors for LP38693MP-3.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP38693MP-3.3 often in real-time on the comparison pages.
What if I can't find stock of LP38693MP-3.3?
You can fill out our help required form which you can use to request a quote for LP38693MP-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.