LP38692MP-5.0/NOPB Part Information

Details for LP38692MP-5.0/NOPB by Texas Instruments

Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators

Part Description

The LP38690 and LP38692 low-dropout CMOS linear regulators provide tight output tolerance (2.5% typical), extremely low dropout voltage (450 mV at a 1-A load current, VOUT = 5 V), and excellent AC performance utilizing ultra low ESR ceramic output capacitors. The low thermal resistance of the WSON, SOT-223, and TO-252 packages allow the full operating current to be used even in high ambient temperature environments. The use of a PMOS power transistor means that no DC base drive current is required to bias it allowing ground pin current to remain below 100 µA regardless of load current, input voltage, or operating temperature.

Part Downloads

distributor space

Part Features

  • 1-u00b5A Off-State Quiescent Current
  • 2.5% Output Accuracy (25u00b0C)
  • 3-Lead TO-252, 5-Lead SOT-223, and 6-Bump WSON Packages
  • Enable Pin (LP38692)
  • Ensured Specifications for u201340u00b0C to 125u00b0C
  • Foldback Current Limiting
  • Ground Pin Current: 55 u00b5A (typical) at Full Load
  • Low Dropout Voltage: 450 mV at 1 A (typical, 5 VOUT)
  • Precision (Trimmed) Bandgap Reference
  • Precision Output Voltage: 2.5% (25u00b0C) Accuracy
  • Thermal Overload Protection
  • Wide Input Voltage Range (2.7 V to 10 V)

Part Specifications

Output Type Fixed
Input Voltage Min 2.7V
Input Voltage Max 10V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 1A
Dropout Voltage Vdo 450mV
LDO Regulator Case Style SOT-223
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range 5V 1A LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Accuracy % 2.5%
Base Number 38692
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +125°C
Operating Voltage Tolerance + 2.5%
Output Voltage Nom. 5V
Primary Input Voltage 6V
Supply Voltage Max 10V
Supply Voltage Min 2.7V
Termination Type Surface Mount Device
Voltage Regulator Type LDO Fixed Positive
RoHS Compliant

Alternative Part Descriptions

  • 1A,5V,LDO Voltage Reg.,LP38692MP-5.0 | RS Components
  • LDO VOLTAGE REGULATOR, 5V, 1A, SOT-223-5; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
  • 1-A, 10-V, low-dropout voltage regulator with enable | Texas Instruments

Viewing Distributors for LP38692MP-5.0/NOPB

Loading...
Loading Results for LP38692MP-5.0/NOPB