LP38690SD-ADJ/NOPB Power Management ICs - PMIC by Texas Instruments

LDO ADJ O/P 1.25V-9V 1A WSON-6

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The LP38690-ADJ and LP38692-ADJ low dropout CMOS linear regulators provide 2.5% precision reference voltage, extremely low dropout voltage (450 mV at 1-A load current, VOUT = 5 V) and excellent AC performance utilizing ultralow equivalent series resistance (ESR) ceramic output capacitors. The low thermal resistance of the WSON and SOT223 packages allow the full operating current to be used even in high ambient temperature environments. The use of a PMOS power transistor means that no DC base drive current is required to bias it allowing ground pin current to remain below 100 µA regardless of load current, input voltage, or operating temperature. • Dropout Voltage: 450 mV (typical) at 1 A (typical 5-V out) • Ground Pin Current: 55 µA (typical) at full load • Adjust Pin Voltage: 2.5% (25°C) accuracy

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for Farnell
Farnell
from US$0.86
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.60
230,467
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.70
131
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.64
-
Buy Now
Logo for element14
element14
from US$0.83
-
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 2.7V
Input Voltage Max 10V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 1.25V
Adjustable Output Voltage Max 9V
Output Current 1A
Dropout Voltage Vdo 450mV
LDO Regulator Case Style WSON
No. of Pins 6Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Max 9V
Output Voltage Min 1.25V

Alternative Descriptions

1-A, 10-V, adjustable low-dropout voltage regulator | Texas Instruments
Adjustable Ldo Voltage Regulator, 1.25V | Newark Electronics
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.25V | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP38690SD-ADJ/NOPB?

Additional datasheets, footprints and schematics for LP38690SD-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LP38690SD-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP38690SD-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP38690SD-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP38690SD-ADJ/NOPB fall under?

The LP38690SD-ADJ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP38690SD-ADJ/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP38690SD-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP38690SD-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP38690SD-ADJ/NOPB have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP38690SD-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP38690SD-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP38690SD-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LP38690SD-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay