LP38690SD-3.3/NOPB Part Information
Details for LP38690SD-3.3/NOPB by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Part Features
- 1-u00b5A Off-State Quiescent Current
- 2.5% Output Accuracy (25u00b0C)
- 3-Lead TO-252, 5-Lead SOT-223, and 6-Bump WSON Packages
- Enable Pin (LP38692)
- Ensured Specifications for u201340u00b0C to 125u00b0C
- Foldback Current Limiting
- Ground Pin Current: 55 u00b5A (typical) at Full Load
- Low Dropout Voltage: 450 mV at 1 A (typical, 5 VOUT)
- Precision (Trimmed) Bandgap Reference
- Precision Output Voltage: 2.5% (25u00b0C) Accuracy
- Thermal Overload Protection
- Wide Input Voltage Range (2.7 V to 10 V)
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.7V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 650mV |
LDO Regulator Case Style | WSON |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3.3V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LP38690SD-3.3/NOPB?
Additional datasheets, footprints and schematics for LP38690SD-3.3/NOPB are listed in our Part Details tab. You can also find the LP38690SD-3.3/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP38690SD-3.3/NOPB in the Pricing & Inventory tab next to part details. You can view LP38690SD-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP38690SD-3.3/NOPB fall under?
The LP38690SD-3.3/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP38690SD-3.3/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP38690SD-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP38690SD-3.3/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LP38690SD-3.3/NOPB have stock available?
There is no stock from authorised distributors for LP38690SD-3.3/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP38690SD-3.3/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP38690SD-3.3/NOPB?
You can fill out our help required form which you can use to request a quote for LP38690SD-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.