Status: | Unknown |
---|---|
Series: | 1.8V 3A LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$4.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.60
|
No stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.5V |
Input Voltage Max | 7V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 3A |
Dropout Voltage Vdo | 390mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 1.8V 3A LDO Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 1.5% |
Base Number | 3856 |
IC Generic Number | 3856 |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +125°C |
Operating Voltage Tolerance + | 1.5% |
Output Current Max | 3A |
Output Voltage Nom. | 1.8V |
Primary Input Voltage | 2.8V |
Supply Voltage Max | 7V |
Supply Voltage Min | 2.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Positive Fixed LDO |
Where can I find additional details, specifications and documents for a LP3856ES-1.8?
Additional datasheets, footprints and schematics for LP3856ES-1.8 are listed on our Part Details page. You can also find images and similar parts to LP3856ES-1.8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP3856ES-1.8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3856ES-1.8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP3856ES-1.8 fall under?
The LP3856ES-1.8 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP3856ES-1.8 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP3856ES-1.8 you can contact the distributor directly for product support, shipping queries etc.
Is the LP3856ES-1.8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP3856ES-1.8 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for LP3856ES-1.8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP3856ES-1.8 often in real-time on the comparison pages.
What if I can't find stock of LP3856ES-1.8?
You can fill out our help required form which you can use to request a quote for LP3856ES-1.8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.