LP3855EMP-3.3/NOPB Part Information
Details for LP3855EMP-3.3/NOPB by Texas Instruments
Semiconductors - ICs>Power Management ICs - PMIC>Voltage Regulators
Part Features
- 10-nA Quiescent Current in Shutdown Mode
- ERROR Pin Indicates Output Status
- Input Supply Voltage: 2.5 V to 7 V
- Load Regulation of 0.06%
- Low Ground-Pin Current
- Output Voltage Accuracy u00b1 1.5%
- Overtemperature/Overcurrent Protection
- SENSE Option Improves Load Regulation
- Specified Output Current of 1.5 A DC
- Stable with Selected Ceramic Capacitors
- Ultra-Low Dropout Voltage
- u221240u00b0C to 125u00b0C Junction Temperature Range
Part Specifications
Output Type | Fixed |
Input Voltage Min | 2.5V |
Input Voltage Max | 7V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1.5A |
Dropout Voltage Vdo | 240mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 3.3V 1.5A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3.3V |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a LP3855EMP-3.3/NOPB?
Additional datasheets, footprints and schematics for LP3855EMP-3.3/NOPB are listed in our Part Details tab. You can also find the LP3855EMP-3.3/NOPB image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP3855EMP-3.3/NOPB in the Pricing & Inventory tab next to part details. You can view LP3855EMP-3.3/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP3855EMP-3.3/NOPB fall under?
The LP3855EMP-3.3/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to LP3855EMP-3.3/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP3855EMP-3.3/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP3855EMP-3.3/NOPB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for LP3855EMP-3.3/NOPB have stock available?
There is no stock from authorised distributors for LP3855EMP-3.3/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP3855EMP-3.3/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP3855EMP-3.3/NOPB?
You can fill out our help required form which you can use to request a quote for LP3855EMP-3.3/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.