LP38500SD-ADJ/NOPB Power Management ICs - PMIC by Texas Instruments

LDO ADJ O/P 0.6V-5V 1.5A WSON-8

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

TI's FlexCap low-dropout (LDO) linear regulators feature unique compensation that allow use of any type of output capacitor with no limits on minimum or maximum equivalent series resistance (ESR). The LP38500 and LP38502 series of LDOs operates from a 2.7-V to 5.5-V input supply. These ultra-low-dropout linear regulators respond very quickly to step changes in load, making them suitable for low-voltage microprocessor applications. Developed on a CMOS process (utilizing a PMOS pass transistor) the LP38500-ADJ and LP38502-ADJ have low quiescent currents that changes little with load current. • GND Pin Current: Typically 2 mA at 1.5-A load current. • Disable Mode: Typically 25-nA quiescent current when the EN pin is pulled low. (LP38502-ADJ) • Simplified Compensation: Stable with any type of output capacitor, regardless of ESR. • Precision Output: A grade versions available with 1.5% VADJ tolerance (25°C) and 3% over line, load, and temperature.

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.48
627
in stock
Buy Now
Logo for Rochester Electronics
Rochester Electronics
from US$1.10
24
in stock
Buy Now
Buy Now

Specifications

Output Type Adjustable
Input Voltage Min 2.7V
Input Voltage Max 5.5V
Fixed Output Voltage Nom. -
Adjustable Output Voltage Min 600mV
Adjustable Output Voltage Max 5V
Output Current 1.5A
Dropout Voltage Vdo 220mV
LDO Regulator Case Style WSON
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Output Voltage Max 5V
Output Voltage Min 600mV

Last 6 months Inventory & Pricing History



Frequently Asked Questions

Where can I find additional details, specifications and documents for a LP38500SD-ADJ/NOPB?

Additional datasheets, footprints and schematics for LP38500SD-ADJ/NOPB are listed on our Part Details page. You can also find images and similar parts to LP38500SD-ADJ/NOPB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LP38500SD-ADJ/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP38500SD-ADJ/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LP38500SD-ADJ/NOPB fall under?

The LP38500SD-ADJ/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to LP38500SD-ADJ/NOPB when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LP38500SD-ADJ/NOPB you can contact the distributor directly for product support, shipping queries etc.

Is the LP38500SD-ADJ/NOPB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LP38500SD-ADJ/NOPB have stock available?

Authorised distributors including Chip One Stop and Rochester Electronics have stock available or on a lead time for LP38500SD-ADJ/NOPB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LP38500SD-ADJ/NOPB often in real-time on the comparison pages.

What if I can't find stock of LP38500SD-ADJ/NOPB?

You can fill out our help required form which you can use to request a quote for LP38500SD-ADJ/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.