Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 4.63V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 500mV |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 1ms |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -20°C to +85°C |
Output Current Max | 10mA |
Supply Current | 16µA |
Supply Voltage Range | 500mV to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LP3470M5-4.63 .?
Additional datasheets, footprints and schematics for LP3470M5-4.63 . are listed on our Part Details page. You can also find images and similar parts to LP3470M5-4.63 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP3470M5-4.63 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3470M5-4.63 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP3470M5-4.63 . fall under?
The LP3470M5-4.63 . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to LP3470M5-4.63 . when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP3470M5-4.63 . you can contact the distributor directly for product support, shipping queries etc.
Is the LP3470M5-4.63 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP3470M5-4.63 . have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for LP3470M5-4.63 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP3470M5-4.63 . often in real-time on the comparison pages.
What if I can't find stock of LP3470M5-4.63 .?
You can fill out our help required form which you can use to request a quote for LP3470M5-4.63 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.