Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.78
|
136,499
in stock
|
Buy Now |
Threshold Voltage | 2.93V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 500mV |
Supply Voltage Max | 5.5V |
Reset Type | Active-Low |
Digital IC Case | SOT-23 |
No. of Pins | 5Pins |
Delay Time | 1ms |
Operating Temperature Min | -20°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 30µA |
Active-low reset IC with programmable delay and  | Texas Instruments |
Where can I find additional details, specifications and documents for a LP3470M5-2.93/NOPB?
Additional datasheets, footprints and schematics for LP3470M5-2.93/NOPB are listed on our Part Details page. You can also find images and similar parts to LP3470M5-2.93/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP3470M5-2.93/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP3470M5-2.93/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP3470M5-2.93/NOPB fall under?
The LP3470M5-2.93/NOPB is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to LP3470M5-2.93/NOPB when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP3470M5-2.93/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP3470M5-2.93/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP3470M5-2.93/NOPB have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for LP3470M5-2.93/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP3470M5-2.93/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP3470M5-2.93/NOPB?
You can fill out our help required form which you can use to request a quote for LP3470M5-2.93/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.