| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Comparator Type | General Purpose |
|---|---|
| No. of Comparators | 4 Comparators |
| Response Time | 8µs |
| Supply Voltage Range | 2V to 36V |
| Comparator Case Style | SOIC |
| No. of Pins | 14Pins |
| IC Output Type | CMOS MOS |
| IC: comparator | TME |
Where can I find additional details, specifications and documents for a LP339M/NOPB?
Additional datasheets, footprints and schematics for LP339M/NOPB are listed on our Part Details page. You can also find images and similar parts to LP339M/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP339M/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP339M/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP339M/NOPB fall under?
The LP339M/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LP339M/NOPB when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP339M/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the LP339M/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP339M/NOPB have stock available?
Authorised distributors including Rochester Electronics, TME and Chip One Stop have stock available or on a lead time for LP339M/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP339M/NOPB often in real-time on the comparison pages.
What if I can't find stock of LP339M/NOPB?
You can fill out our help required form which you can use to request a quote for LP339M/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.