LP324N/NOPB Part Information
Details for LP324N/NOPB by Texas Instruments
Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps
Part Downloads


Part Specifications
No. of Amplifiers | 4 Amplifier |
Bandwidth | 100kHz |
Slew Rate | 0.05V/µs |
Supply Voltage Range | 3V to 32V |
Amplifier Case Style | DIP |
No. of Pins | 14Pins |
Operating Temperature Min | 0°C |
Product Range | - |
Alternative Part Descriptions
- OP AMP, 100KHZ, 0.05V/US, DIP-14; NO. OF; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes | Newark Electronics
- Operational amplifier; 100kHz; Channels: 4; DIP14; IB: 20nA | Transfer Multisort Elektronik
- Standard micropower quad operational amplifier | Texas Instruments
- Operational Amplifier [Texas Instruments] LP324N/NOPB Operational Amplifier | Distrelec
Viewing Distributors for LP324N/NOPB
Loading...
Loading Results for LP324N/NOPB