Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Comparator Type | Low Power |
---|---|
No. of Comparators | 1 Comparator, 1 |
Response Time | 1.2µs |
Supply Voltage Range | 3.5V to 30V |
Comparator Case Style | SOIC |
No. of Pins | 8Pins |
IC Output Type | CMOS MOS Open Collector / Drain TTL |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifier Case Style | SOIC |
Amplifier Type | Comparator |
Base Number | 311 |
IC Generic Number | 311 |
IC Temperature Range | Commercial |
Input Offset Voltage Max | 7.5mV |
Logic Function Number | 311 |
No.Comparators | 1 |
Operating Temperature Range | 0°C to +70°C |
Output Compatibility | TTL |
Supply Current | 150µA |
Supply Voltage + Nom | 18V |
Supply Voltage Max | 30V |
Supply Voltage Min | 3.5V |
Low-power strobed differential comparator | Texas Instruments |
Comparator,LP311D SO8 | RS |
Comparator Diff Single, Soic8, 311 | Newark Electronics |
COMPARATOR DIFF SINGLE, SOIC8, 311 | element14 |
Where can I find additional details, specifications and documents for a LP311D?
Additional datasheets, footprints and schematics for LP311D are listed on our Part Details page. You can also find images and similar parts to LP311D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LP311D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LP311D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LP311D fall under?
The LP311D is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to LP311D when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LP311D you can contact the distributor directly for product support, shipping queries etc.
Is the LP311D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LP311D have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for LP311D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LP311D often in real-time on the comparison pages.
What if I can't find stock of LP311D?
You can fill out our help required form which you can use to request a quote for LP311D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.